PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M5-1-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF52 is a low-profile, spring-loaded captive panel screw designed for easy service access with tool or finger operation, accommodating M5 metric threading. It features a large head with a Phillips recess and is intended for installation into thin metal panels or thin circuit boards. The component is compatible with painted and stainless steel panels and maintains a flush mount profile when installed. The series supports standard black finishes and is rated for applications requiring anti-corrosion performance and alignment tolerance.

Datasheet Summary
Powered by GS/AI

The PF52 is a low-profile, spring-loaded captive panel screw designed for easy service access with tool or finger operation, accommodating M5 metric threading. It features a large head with a Phillips recess and is intended for installation into thin metal panels or thin circuit boards. The component is compatible with painted and stainless steel panels and maintains a flush mount profile when installed. The series supports standard black finishes and is rated for applications requiring anti-corrosion performance and alignment tolerance.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF52-M5-1-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF52-M5-1-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M5-1-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF52-M5-1-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-M3-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details