PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF51-M5-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF51 is a low-profile, spring-loaded captive panel screw designed for easy tool or finger operation with a Phillips recess, intended for mounting into thin metal panels where repeated access is required. It is part of a series that includes PF50, PF51, and PF52 variants, all featuring a low-profile knob and spring-loaded mechanism to retain the fastener in place after installation. The design allows for installation in panels thinner than standard, with compatibility for circuit boards and stainless steel sheets. The PF51 variant is distinguished by its M5 thread size and is available in standard black finish. All variants in the series meet PennEngineering's quality standards and bear PEM® product markings for authenticity.

Datasheet Summary
Powered by GS/AI

PF51 is a low-profile, spring-loaded captive panel screw designed for easy tool or finger operation with a Phillips recess, intended for mounting into thin metal panels where repeated access is required. It is part of a series that includes PF50, PF51, and PF52 variants, all featuring a low-profile knob and spring-loaded mechanism to retain the fastener in place after installation. The design allows for installation in panels thinner than standard, with compatibility for circuit boards and stainless steel sheets. The PF51 variant is distinguished by its M5 thread size and is available in standard black finish. All variants in the series meet PennEngineering's quality standards and bear PEM® product markings for authenticity.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF51-M5-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF51-M5-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF51-M5-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF51-M5-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details