PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF50-832-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF50 series consists of low-profile, spring-loaded captive panel screws designed for easy tool or finger operation with a large head and Phillips recess. They are intended for attaching thin metal panels or similar materials where repeated access is required, and are compatible with applications involving stainless steel panels and printed circuit boards. The series includes variants such as PF50, PF51, and PF52, all sharing the same core design and installation characteristics.

Datasheet Summary
Powered by GS/AI

The PF50 series consists of low-profile, spring-loaded captive panel screws designed for easy tool or finger operation with a large head and Phillips recess. They are intended for attaching thin metal panels or similar materials where repeated access is required, and are compatible with applications involving stainless steel panels and printed circuit boards. The series includes variants such as PF50, PF51, and PF52, all sharing the same core design and installation characteristics.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF50-832-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF50-832-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF50-832-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF50-832-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19606 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details