PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF50-832-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF50 series consists of low-profile, spring-loaded captive panel screws designed for easy tool or finger operation with a large head and Phillips recess. These fasteners are intended for attaching thin materials where repeated access is needed, and they install into sheets of varying hardness including stainless steel. The series includes variants with six-lobe recess options and is rated for use in painted and stainless steel panels. Installation is confirmed by the distinctive dimple and two-groove markings on the head.

Datasheet Summary
Powered by GS/AI

The PF50 series consists of low-profile, spring-loaded captive panel screws designed for easy tool or finger operation with a large head and Phillips recess. These fasteners are intended for attaching thin materials where repeated access is needed, and they install into sheets of varying hardness including stainless steel. The series includes variants with six-lobe recess options and is rated for use in painted and stainless steel panels. Installation is confirmed by the distinctive dimple and two-groove markings on the head.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF50-832-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF50-832-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF50-832-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF50-832-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Captive Screws - PF11-M3.5-2 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11-M4-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details