PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M6-35-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF32-M6-35-CN is a low-profile, spring-loaded captive panel screw with an M6×1 thread, 1.48 mm shank length, and a bright nickel over copper flash finish. It is designed for installation in sheet thicknesses up to 1.5 mm and requires a minimum hole distance to edge of 9.65 mm. The screw features a knurled cap for tool or hand operation and is compatible with stainless steel sheets. The retainer has a diagonal knurl and groove identifying metric thread sizes, and the spring is made of 300 series stainless steel.

Datasheet Summary
Powered by GS/AI

PF32-M6-35-CN is a low-profile, spring-loaded captive panel screw with an M6×1 thread, 1.48 mm shank length, and a bright nickel over copper flash finish. It is designed for installation in sheet thicknesses up to 1.5 mm and requires a minimum hole distance to edge of 9.65 mm. The screw features a knurled cap for tool or hand operation and is compatible with stainless steel sheets. The retainer has a diagonal knurl and groove identifying metric thread sizes, and the spring is made of 300 series stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric - PF32-M6-35-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
PF32-M6-35-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M6-35-CN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-M6-35-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19626 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - HSCB-440-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details