PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M3-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for close centerline-to-edge applications and installation into panels of any hardness. The screw installs flush on the back side of the panel without requiring high installation force. The part is constructed with an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The M3 thread size has a minimum flared retainer width of 10.59 mm and a total installed height (T) of 11.43 mm. The screw has a Zinc plating per ASTM B633, SC1 (5 µm), Type III, with an optional DuraBlack™ finish. The retainer provides a positive stop during installation and allows for a minimum float of 0.25 mm in all directions.

Datasheet Summary
Powered by GS/AI

The PF11MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for close centerline-to-edge applications and installation into panels of any hardness. The screw installs flush on the back side of the panel without requiring high installation force. The part is constructed with an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The M3 thread size has a minimum flared retainer width of 10.59 mm and a total installed height (T) of 11.43 mm. The screw has a Zinc plating per ASTM B633, SC1 (5 µm), Type III, with an optional DuraBlack™ finish. The retainer provides a positive stop during installation and allows for a minimum float of 0.25 mm in all directions.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF11MF-M3-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M3-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-M3-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-M3-2
Captive Screws PF11MF-M3-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-M3-2 PF11MF-M3-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.1870 inch (4.75 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-632-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Screws - PF11MF-M6-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details