PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M6-35-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF32-M6-35-BN is a low-profile, spring-loaded captive panel screw with an M6 x 1 thread and 1.5 mm shank length, designed for installation in thin panels up to 1.5 mm thick. It features a knurled cap for tool or hand operation, a DuraBlack™ finish on the retainer and screw, and a 300 series stainless steel spring. The part is rated for installation in sheets with a minimum hole-to-edge distance of 9.65 mm and a minimum sheet hardness of HB 107. The retainer and screw are finished with bright nickel over copper flash per ASTM B689, Type II.

Datasheet Summary
Powered by GS/AI

PF32-M6-35-BN is a low-profile, spring-loaded captive panel screw with an M6 x 1 thread and 1.5 mm shank length, designed for installation in thin panels up to 1.5 mm thick. It features a knurled cap for tool or hand operation, a DuraBlack™ finish on the retainer and screw, and a 300 series stainless steel spring. The part is rated for installation in sheets with a minimum hole-to-edge distance of 9.65 mm and a minimum sheet hardness of HB 107. The retainer and screw are finished with bright nickel over copper flash per ASTM B689, Type II.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric - PF32-M6-35-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
PF32-M6-35-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M6-35-BN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-M6-35-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19606 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details