PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M4-30-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric from PennEngineering® is designed to provide secure fastening for metal panels or thin material components while minimizing the risk of loose hardware. This product features a low-profile design that meets various functional and aesthetic requirements, making it suitable for applications where frequent access is necessary. The large, slotted head allows for easy operation with tools or fingers, enhancing user convenience. The spring-loaded mechanism ensures that the screw remains captive, preventing it from falling out and potentially damaging internal components. This product is ideal for engineers seeking reliable and efficient fastening solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric from PennEngineering® is designed to provide secure fastening for metal panels or thin material components while minimizing the risk of loose hardware. This product features a low-profile design that meets various functional and aesthetic requirements, making it suitable for applications where frequent access is necessary. The large, slotted head allows for easy operation with tools or fingers, enhancing user convenience. The spring-loaded mechanism ensures that the screw remains captive, preventing it from falling out and potentially damaging internal components. This product is ideal for engineers seeking reliable and efficient fastening solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric - PF32-M4-30-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
PF32-M4-30-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M4-30-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-M4-30-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details