PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-0420-35-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF32-0420-35-CN is a low-profile, spring-loaded captive panel screw in the PF30 series, designed for easy tool or hand operation with a knurled cap. It features a 1/4-20 thread size, a 0.580 in (14.7 mm) screw length, and a 0.060 in (1.5 mm) shank thickness, with a DuraBlack finish. The part is compatible with sheet thicknesses up to 0.375 in (9.5 mm) and requires a minimum distance of 0.38 in (9.65 mm) from the hole centerline to the edge. The retainer includes a diagonal knurl and groove to identify metric thread sizes. The spring is made of 300 series stainless steel, and the screw is hardened carbon steel.

Datasheet Summary
Powered by GS/AI

PF32-0420-35-CN is a low-profile, spring-loaded captive panel screw in the PF30 series, designed for easy tool or hand operation with a knurled cap. It features a 1/4-20 thread size, a 0.580 in (14.7 mm) screw length, and a 0.060 in (1.5 mm) shank thickness, with a DuraBlack finish. The part is compatible with sheet thicknesses up to 0.375 in (9.5 mm) and requires a minimum distance of 0.38 in (9.65 mm) from the hole centerline to the edge. The retainer includes a diagonal knurl and groove to identify metric thread sizes. The spring is made of 300 series stainless steel, and the screw is hardened carbon steel.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF32-0420-35-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF32-0420-35-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-0420-35-CN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-0420-35-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers