PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-832-30-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF31-832-30-BN-2 is a low-profile, spring-loaded captive panel screw in the PF30 series, designed for easy tool or hand operation with a knurled cap. It features a #8-32 thread, a carbon steel screw with bright nickel over copper flash finish, and a 300 series stainless steel spring. The screw has a shank length of 0.250 inches and is intended for installation in sheet materials up to 0.060 inches thick, with a minimum hole diameter of 0.164 inches and a minimum edge distance of 0.29 inches. The DuraBlack finish is not applied to this variant, as the BN finish code specifies bright nickel plating. This variant is part of a series that meets ASME B1.1 and B1.13M thread standards and is suitable for applications requiring repeated access without loose hardware.

Datasheet Summary
Powered by GS/AI

The PF31-832-30-BN-2 is a low-profile, spring-loaded captive panel screw in the PF30 series, designed for easy tool or hand operation with a knurled cap. It features a #8-32 thread, a carbon steel screw with bright nickel over copper flash finish, and a 300 series stainless steel spring. The screw has a shank length of 0.250 inches and is intended for installation in sheet materials up to 0.060 inches thick, with a minimum hole diameter of 0.164 inches and a minimum edge distance of 0.29 inches. The DuraBlack finish is not applied to this variant, as the BN finish code specifies bright nickel plating. This variant is part of a series that meets ASME B1.1 and B1.13M thread standards and is suitable for applications requiring repeated access without loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF31-832-30-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF31-832-30-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-832-30-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF31-832-30-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details