PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-632-30-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF31-632-30-BN is a low-profile, spring-loaded captive panel screw in the PF30 series, designed for easy hand or tool operation and secure fastening in thin panels. It features a #6-32 thread, a shank length of 0.219 inches, and a bright nickel over copper flash finish. The screw is made of hardened carbon steel with a 300 series stainless steel spring, and it installs into sheets with a minimum thickness of 0.038 inches and a maximum thickness of 0.060 inches. The retaining ring includes a diagonal knurl groove to identify metric thread sizes. The part meets ASME B1.1 and ASME B1.13M thread standards.

Datasheet Summary
Powered by GS/AI

The PF31-632-30-BN is a low-profile, spring-loaded captive panel screw in the PF30 series, designed for easy hand or tool operation and secure fastening in thin panels. It features a #6-32 thread, a shank length of 0.219 inches, and a bright nickel over copper flash finish. The screw is made of hardened carbon steel with a 300 series stainless steel spring, and it installs into sheets with a minimum thickness of 0.038 inches and a maximum thickness of 0.060 inches. The retaining ring includes a diagonal knurl groove to identify metric thread sizes. The part meets ASME B1.1 and ASME B1.13M thread standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF31-632-30-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF31-632-30-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-632-30-BN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF31-632-30-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-0420-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-0321BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details