PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-632-30-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF31-632-30-BN-2 is a low-profile, spring-loaded captive panel screw in the PF30 series with a #6-32 thread and bright nickel plating over copper flash. It features a knurled cap for tool or hand operation and is designed for installation in thin sheet materials up to 0.060 inch thick. The screw has a maximum installed height of 0.219 inch and requires a minimum clearance of 0.202 inch from the hole center to the sheet edge. The retainer includes a diagonal knurl groove identifying metric thread sizes.

Datasheet Summary
Powered by GS/AI

PF31-632-30-BN-2 is a low-profile, spring-loaded captive panel screw in the PF30 series with a #6-32 thread and bright nickel plating over copper flash. It features a knurled cap for tool or hand operation and is designed for installation in thin sheet materials up to 0.060 inch thick. The screw has a maximum installed height of 0.219 inch and requires a minimum clearance of 0.202 inch from the hole center to the sheet edge. The retainer includes a diagonal knurl groove identifying metric thread sizes.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF31-632-30-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF31-632-30-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-632-30-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF31-632-30-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11-M3.5-2 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details