PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-032-30-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF31-032-30-BN is a low-profile, spring-loaded captive panel screw in the PF30 series, designed for easy tool or hand operation and secure retention in thin materials. It features a #10-32 thread size, a shank length of 0.312 inches, and a DuraBlack™ finish with bright nickel plating over copper flash on both screw and retainer. The screw is made of hardened carbon steel with a 300 series stainless steel spring, suitable for installation in materials up to 0.060 inches thick. The design includes grooves for easy identification and minimum edge distance of 0.28 inches from the hole centerline.

Datasheet Summary
Powered by GS/AI

PF31-032-30-BN is a low-profile, spring-loaded captive panel screw in the PF30 series, designed for easy tool or hand operation and secure retention in thin materials. It features a #10-32 thread size, a shank length of 0.312 inches, and a DuraBlack™ finish with bright nickel plating over copper flash on both screw and retainer. The screw is made of hardened carbon steel with a 300 series stainless steel spring, suitable for installation in materials up to 0.060 inches thick. The design includes grooves for easy identification and minimum edge distance of 0.28 inches from the hole centerline.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF31-032-30-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF31-032-30-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-032-30-BN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF31-032-30-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19613 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19624 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details