PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-032-30-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF30 series is a low-profile, spring-loaded captive panel screw designed for easy tool or hand operation, with a large knurled cap for improved grip. The part PF31-032-30-BN-2 corresponds to the #8-32 thread size, with a 0.250-inch screw length and a bright nickel over copper flash finish. The retainer is carbon steel, the screw is hardened carbon steel, and the spring is 300 series stainless steel. The assembly installs into a maximum sheet thickness of 0.060 inch, with a minimum distance to edge of 0.29 inch. The part is compliant with ASME B1.1, 2A and ASME B1.13M, 6g thread standards.

Datasheet Summary
Powered by GS/AI

The PF30 series is a low-profile, spring-loaded captive panel screw designed for easy tool or hand operation, with a large knurled cap for improved grip. The part PF31-032-30-BN-2 corresponds to the #8-32 thread size, with a 0.250-inch screw length and a bright nickel over copper flash finish. The retainer is carbon steel, the screw is hardened carbon steel, and the spring is 300 series stainless steel. The assembly installs into a maximum sheet thickness of 0.060 inch, with a minimum distance to edge of 0.29 inch. The part is compliant with ASME B1.1, 2A and ASME B1.13M, 6g thread standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF31-032-30-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF31-032-30-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-032-30-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF31-032-30-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19632 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-M5-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details