PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M6-1-2-BL

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with a knurled knob, designed for applications requiring compensation for mating hole misalignment and installation into any panel hardness. The part PF12MW-M6-1-2-BL is a metric variant with an M6 x 1 thread, 2.06 mm total length, and a DuraBlack finish. It features an aluminum knob and retainer, a hardened carbon steel screw, a 300 series stainless steel spring, and a stainless steel washer. Installed height above the sheet is 13.46 mm minimum, with a float range of 8.89 mm and a maximum panel thickness of 3.25 mm. The screw head accepts a #3 driver with a nominal shank length of 10.49 mm. The device is shipped with a mating washer.

Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with a knurled knob, designed for applications requiring compensation for mating hole misalignment and installation into any panel hardness. The part PF12MW-M6-1-2-BL is a metric variant with an M6 x 1 thread, 2.06 mm total length, and a DuraBlack finish. It features an aluminum knob and retainer, a hardened carbon steel screw, a 300 series stainless steel spring, and a stainless steel washer. Installed height above the sheet is 13.46 mm minimum, with a float range of 8.89 mm and a maximum panel thickness of 3.25 mm. The screw head accepts a #3 driver with a nominal shank length of 10.49 mm. The device is shipped with a mating washer.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M6-1-2-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M6-1-2-BL
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M6-1-2-BL
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M6-1-2-BL
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details