PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M6-1-1

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-M6-1-1 is a spring-loaded, flare-mounted, floating captive panel screw with a metric M6 x 1 thread, designed for applications where space between mating panels is not acceptable. The part features a knurled knob for hand actuation, a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. It is supplied with a mating washer and installs into panels with a minimum thickness of 1.6 mm. The screw has a total length of 20.07 mm, a shank diameter of 10.49 mm, and requires a #3 driver. The assembly provides positive stop during installation and compensates for mating hole misalignment.

Datasheet Summary
Powered by GS/AI

PF12MW-M6-1-1 is a spring-loaded, flare-mounted, floating captive panel screw with a metric M6 x 1 thread, designed for applications where space between mating panels is not acceptable. The part features a knurled knob for hand actuation, a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. It is supplied with a mating washer and installs into panels with a minimum thickness of 1.6 mm. The screw has a total length of 20.07 mm, a shank diameter of 10.49 mm, and requires a #3 driver. The assembly provides positive stop during installation and compensates for mating hole misalignment.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M6-1-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M6-1-1
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M6-1-1
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M6-1-1
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19624 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-032-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19628 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details