PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M6-1-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW is a spring-loaded, flare-mounted, floating captive panel screw with an M6 x 1 thread, designed to compensate for mating hole misalignment and install into panels of any hardness. The knob is aluminum with a knurled cap, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. It features a float of 1.6 mm, a nominal installed height of 13.46 mm, and a total length of 20.07 mm. A #3 Phillips driver is required for installation. The part includes a mating washer and is available with a DuraBlack finish option.

Datasheet Summary
Powered by GS/AI

PF12MW is a spring-loaded, flare-mounted, floating captive panel screw with an M6 x 1 thread, designed to compensate for mating hole misalignment and install into panels of any hardness. The knob is aluminum with a knurled cap, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. It features a float of 1.6 mm, a nominal installed height of 13.46 mm, and a total length of 20.07 mm. A #3 Phillips driver is required for installation. The part includes a mating washer and is available with a DuraBlack finish option.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M6-1-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M6-1-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M6-1-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M6-1-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Captive Screws - HSCB-632-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details