PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M5-1-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-M5-1-1-2 is a spring-loaded, flare-mounted, floating captive panel screw with a metric M5 x 0.8 thread, designed for applications requiring compensation for mating hole misalignment. The knob is aluminum with a knurled cap, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. It installs into panels with a minimum thickness of 1.6 mm and provides a floating range of 0.08 mm. The part includes a mating washer and is compatible with a #2 Phillips driver. All dimensions are nominal and as specified for the PF12MW series.

Datasheet Summary
Powered by GS/AI

PF12MW-M5-1-1-2 is a spring-loaded, flare-mounted, floating captive panel screw with a metric M5 x 0.8 thread, designed for applications requiring compensation for mating hole misalignment. The knob is aluminum with a knurled cap, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. It installs into panels with a minimum thickness of 1.6 mm and provides a floating range of 0.08 mm. The part includes a mating washer and is compatible with a #2 Phillips driver. All dimensions are nominal and as specified for the PF12MW series.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M5-1-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M5-1-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M5-1-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M5-1-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3461 inch (8.79 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11MF-032-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details