PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M4-1-1-BL-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with a knurled knob, designed for applications requiring misalignment compensation and installation into thin panels. The screw features an M4 x 0.7 metric thread, a hardened carbon steel screw body, an aluminum knob and retainer, and a 300 series stainless steel spring. It includes a stainless steel washer and accepts a #2 Phillips driver. The DuraBlack™ finish is indicated by the 'BL' suffix. The part installs with a minimum sheet thickness of 1.6 mm and a maximum panel thickness of 3.07 mm, with a floating range of 0.08 mm. The total installed height is 11.43 mm with a nominal shaft length of 10.34 mm.

Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with a knurled knob, designed for applications requiring misalignment compensation and installation into thin panels. The screw features an M4 x 0.7 metric thread, a hardened carbon steel screw body, an aluminum knob and retainer, and a 300 series stainless steel spring. It includes a stainless steel washer and accepts a #2 Phillips driver. The DuraBlack™ finish is indicated by the 'BL' suffix. The part installs with a minimum sheet thickness of 1.6 mm and a maximum panel thickness of 3.07 mm, with a floating range of 0.08 mm. The total installed height is 11.43 mm with a nominal shaft length of 10.34 mm.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M4-1-1-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M4-1-1-BL-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M4-1-1-BL-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M4-1-1-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3461 inch (8.79 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-440-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details