PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-5-1-1-BL-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW captive panel screws are spring-loaded, flare-mounted, floating fasteners with a knurled knob, designed for applications where lateral misalignment compensation is needed. They feature an M3 x 0.5 metric thread, hardened carbon steel screw body, aluminum knob and retainer, and a 300 series stainless steel spring. The part includes a DuraBlack™ finish, as indicated by the 'BL' suffix, and installs with a 1.6 mm nominal sheet thickness. Installed height above the sheet is 3.23 mm, with a total length of 11.43 mm. The assembly includes a mating washer and accommodates panel thicknesses between 0.64 mm and 2.82 mm. It is designed for repeated access and retains all components without loose hardware.

Datasheet Summary
Powered by GS/AI

PF12MW captive panel screws are spring-loaded, flare-mounted, floating fasteners with a knurled knob, designed for applications where lateral misalignment compensation is needed. They feature an M3 x 0.5 metric thread, hardened carbon steel screw body, aluminum knob and retainer, and a 300 series stainless steel spring. The part includes a DuraBlack™ finish, as indicated by the 'BL' suffix, and installs with a 1.6 mm nominal sheet thickness. Installed height above the sheet is 3.23 mm, with a total length of 11.43 mm. The assembly includes a mating washer and accommodates panel thicknesses between 0.64 mm and 2.82 mm. It is designed for repeated access and retains all components without loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M3-5-1-1-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M3-5-1-1-BL-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-5-1-1-BL-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M3-5-1-1-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2831 inch (7.19 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11-M3.5-2 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details