PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-440-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-440-1-2 is a spring-loaded, flare-mounted, floating captive panel screw designed for applications where space between mating panels is unacceptable. It features a knurled knob, a hardened carbon steel screw with a 632 thread, and a 300 series stainless steel spring. The part includes a stainless steel washer and installs into a minimum sheet thickness of 0.063 in with a maximum hole size of 0.115 in. The screw shank length is 0.230 in, and the total installed height is 0.450 in. It is compatible with a #1 Phillips driver and accommodates mating hole misalignment through its floating design. The component is shipped with a mating washer and is available with a black anodized knob finish when specified with a "BL" suffix.

Datasheet Summary
Powered by GS/AI

PF12MW-440-1-2 is a spring-loaded, flare-mounted, floating captive panel screw designed for applications where space between mating panels is unacceptable. It features a knurled knob, a hardened carbon steel screw with a 632 thread, and a 300 series stainless steel spring. The part includes a stainless steel washer and installs into a minimum sheet thickness of 0.063 in with a maximum hole size of 0.115 in. The screw shank length is 0.230 in, and the total installed height is 0.450 in. It is compatible with a #1 Phillips driver and accommodates mating hole misalignment through its floating design. The component is shipped with a mating washer and is available with a black anodized knob finish when specified with a "BL" suffix.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-440-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-440-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-440-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-440-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers