PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-2-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure attachment and easy service access without loose hardware. The part PF12MF-M6-2-BL is a variant with an M6 x 1 thread, 8.89 mm screw length, and DuraBlack finish, featuring a knob with black anodized surface and a screw with black nitride coating. It installs into sheets with a minimum thickness of 0.89 mm and provides a float of 0.25 mm minimum in all directions. The retainer and knob are aluminum, the screw is hardened carbon steel, and the spring is 300 series stainless steel. The assembly uses a #3 Phillips driver and is suitable for applications requiring alignment tolerance and corrosion resistance.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure attachment and easy service access without loose hardware. The part PF12MF-M6-2-BL is a variant with an M6 x 1 thread, 8.89 mm screw length, and DuraBlack finish, featuring a knob with black anodized surface and a screw with black nitride coating. It installs into sheets with a minimum thickness of 0.89 mm and provides a float of 0.25 mm minimum in all directions. The retainer and knob are aluminum, the screw is hardened carbon steel, and the spring is 300 series stainless steel. The assembly uses a #3 Phillips driver and is suitable for applications requiring alignment tolerance and corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M6-2-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M6-2-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-2-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M6-2-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers