PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-2-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for easy service access and secure fastening without loose components. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, the knob and retainer are aluminum, and the spring is 300 series stainless steel. It installs into panels with a minimum thickness of 0.084 inch (2.13 mm) and supports a thread size of M6 x 1. The part provides a float of 0.25 mm minimum in all directions from center, and is installed using a #3 driver. The flare mount includes a shoulder for positive installation stop. Dimensions and performance data are consistent across the PF11MF and PF12MF series variants. The part is suitable for installation into stainless steel and painted panels, and is certified for anti-corrosion performance.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for easy service access and secure fastening without loose components. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, the knob and retainer are aluminum, and the spring is 300 series stainless steel. It installs into panels with a minimum thickness of 0.084 inch (2.13 mm) and supports a thread size of M6 x 1. The part provides a float of 0.25 mm minimum in all directions from center, and is installed using a #3 driver. The flare mount includes a shoulder for positive installation stop. Dimensions and performance data are consistent across the PF11MF and PF12MF series variants. The part is suitable for installation into stainless steel and painted panels, and is certified for anti-corrosion performance.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M6-2-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M6-2-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-2-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M6-2-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-632-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11M-632-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details