PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-1

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series comprises spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure, tool-free panel attachment and subsequent access. The part PF12MF-M6-1 is a metric variant with an M6 x 1 thread, featuring an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. It installs into sheet metal with a minimum thickness of 1.83 mm and requires a hole diameter of 8.2 mm. The screw has a maximum installed height of 20.07 mm and uses a #3 driver. The finish is zinc-plated screw with a natural finish on the knob and retainer, with an optional DuraBlack finish available. The assembly provides a minimum float of 0.25 mm in all directions and includes a shoulder for positive stop during installation. The threaded portion conforms to ASME B1.13M, 6g.

Datasheet Summary
Powered by GS/AI

The PF12MF series comprises spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure, tool-free panel attachment and subsequent access. The part PF12MF-M6-1 is a metric variant with an M6 x 1 thread, featuring an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. It installs into sheet metal with a minimum thickness of 1.83 mm and requires a hole diameter of 8.2 mm. The screw has a maximum installed height of 20.07 mm and uses a #3 driver. The finish is zinc-plated screw with a natural finish on the knob and retainer, with an optional DuraBlack finish available. The assembly provides a minimum float of 0.25 mm in all directions and includes a shoulder for positive stop during installation. The threaded portion conforms to ASME B1.13M, 6g.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M6-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M6-1
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-1
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-M6-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-M6-1
Captive Screws PF12MF-M6-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-M6-1 PF12MF-M6-1
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.3228 inch (8.2 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19596 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details