PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-1-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF captive panel screws are spring-loaded, flare-mounted fasteners with a large knob and hardened carbon steel screw, aluminum knob and retainer, and 300 series stainless steel spring. They install into panels with a minimum hole size of 8.2 mm for M6 threads and provide a float of 0.25 mm minimum in all directions. The screw has an M6 x 1 thread per ASME B1.13M, 6g, and is zinc plated per ASTM B633, SC1 (5 µm), Type III, colorless. The knob features a smooth cap and installs with a #3 Phillips driver. Installed height above the sheet is 20.07 mm. The part includes a shoulder that provides a positive stop during installation.

Datasheet Summary
Powered by GS/AI

PF12MF captive panel screws are spring-loaded, flare-mounted fasteners with a large knob and hardened carbon steel screw, aluminum knob and retainer, and 300 series stainless steel spring. They install into panels with a minimum hole size of 8.2 mm for M6 threads and provide a float of 0.25 mm minimum in all directions. The screw has an M6 x 1 thread per ASME B1.13M, 6g, and is zinc plated per ASTM B633, SC1 (5 µm), Type III, colorless. The knob features a smooth cap and installs with a #3 Phillips driver. Installed height above the sheet is 20.07 mm. The part includes a shoulder that provides a positive stop during installation.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M6-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M6-1-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-1-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M6-1-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details