PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-0

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of large knob, spring-loaded, flare-mounted captive panel screws with a hardened carbon steel screw, aluminum knob and retainer, and 300 series stainless steel spring. It installs into sheets with a minimum thickness of 1.83 mm for M6 thread size and requires a countersunk hole with a maximum diameter of 8.2 mm. The screw has a 6g external thread compliant with ASME B1.13M, a flared shoulder for positive installation stop, and a minimum float of 0.25 mm in all directions. Available finishes include natural anodized knob and zinc-plated screw per ASTM B633, with optional DuraBlack™ coating. The part is designed for applications requiring repeated access without loose hardware.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of large knob, spring-loaded, flare-mounted captive panel screws with a hardened carbon steel screw, aluminum knob and retainer, and 300 series stainless steel spring. It installs into sheets with a minimum thickness of 1.83 mm for M6 thread size and requires a countersunk hole with a maximum diameter of 8.2 mm. The screw has a 6g external thread compliant with ASME B1.13M, a flared shoulder for positive installation stop, and a minimum float of 0.25 mm in all directions. Available finishes include natural anodized knob and zinc-plated screw per ASTM B633, with optional DuraBlack™ coating. The part is designed for applications requiring repeated access without loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M6-0 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M6-0
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-0
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-M6-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-M6-0
Captive Screws PF12MF-M6-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-M6-0 PF12MF-M6-0
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.3228 inch (8.2 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details