PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-0-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-M6-0-2 is a spring-loaded, flare-mounted captive panel screw with a large knob for M6×1 thread, designed for secure, tool-free access in thin metal panels. It features a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The screw installs into a minimum 0.230 in (5.84 mm) thick sheet with a countersunk hole size up to 0.266 in (6.76 mm), providing a flush finish on the back side. The part includes a shoulder for positive installation stop and allows a minimum 0.25 mm float in all directions. The screw shaft is zinc plated per ASTM B633, SC1, and the knob has a natural finish. The part accepts a #3 Phillips driver.

Datasheet Summary
Powered by GS/AI

PF12MF-M6-0-2 is a spring-loaded, flare-mounted captive panel screw with a large knob for M6×1 thread, designed for secure, tool-free access in thin metal panels. It features a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The screw installs into a minimum 0.230 in (5.84 mm) thick sheet with a countersunk hole size up to 0.266 in (6.76 mm), providing a flush finish on the back side. The part includes a shoulder for positive installation stop and allows a minimum 0.25 mm float in all directions. The screw shaft is zinc plated per ASTM B633, SC1, and the knob has a natural finish. The part accepts a #3 Phillips driver.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M6-0-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M6-0-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-0-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M6-0-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers