PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M5-1

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-M5-1 is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for secure, tool-free access in thin metal panels. It features a metric M5 x 0.8 thread, a 1.83 mm minimum panel thickness requirement, and a maximum installed height of 16.26 mm. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring is 300-series stainless steel. The finish is zinc-plated on the screw with a natural finish on the knob and retainer, unless specified with a BL suffix for DuraBlack™. It includes a shoulder for positive installation stop and allows a minimum float of 0.25 mm in all directions. The part requires a #2 Phillips driver.

Datasheet Summary
Powered by GS/AI

PF12MF-M5-1 is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for secure, tool-free access in thin metal panels. It features a metric M5 x 0.8 thread, a 1.83 mm minimum panel thickness requirement, and a maximum installed height of 16.26 mm. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring is 300-series stainless steel. The finish is zinc-plated on the screw with a natural finish on the knob and retainer, unless specified with a BL suffix for DuraBlack™. It includes a shoulder for positive installation stop and allows a minimum float of 0.25 mm in all directions. The part requires a #2 Phillips driver.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M5-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M5-1
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M5-1
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-M5-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-M5-1
Captive Screws PF12MF-M5-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-M5-1 PF12MF-M5-1
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers