PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M5-0-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-M5-0-BL is a spring-loaded, flare-mounted captive panel screw with a large knurled knob, designed for secure, tool-assisted panel attachment with optional DuraBlack™ finish. It features an M5 x 0.8 metric thread, installs into sheets as thin as 1.83 mm, and provides a minimum 0.25 mm float in all directions. The screw body is hardened carbon steel with zinc plating per ASTM B633, the knob and retainer are aluminum with natural finish, and the spring is 300 series stainless steel. The DuraBlack™ finish option is indicated by the 'BL' suffix. Installed height above the panel is 16.26 mm, with a #2 driver recess. It retains the standard performance and installation characteristics of the PF12MF series.

Datasheet Summary
Powered by GS/AI

PF12MF-M5-0-BL is a spring-loaded, flare-mounted captive panel screw with a large knurled knob, designed for secure, tool-assisted panel attachment with optional DuraBlack™ finish. It features an M5 x 0.8 metric thread, installs into sheets as thin as 1.83 mm, and provides a minimum 0.25 mm float in all directions. The screw body is hardened carbon steel with zinc plating per ASTM B633, the knob and retainer are aluminum with natural finish, and the spring is 300 series stainless steel. The DuraBlack™ finish option is indicated by the 'BL' suffix. Installed height above the panel is 16.26 mm, with a #2 driver recess. It retains the standard performance and installation characteristics of the PF12MF series.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M5-0-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M5-0-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M5-0-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M5-0-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Captive Screws - PF11-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details