PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF-M4-2 is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for secure fastening and easy reaccess in thin panels. It features a M4 x 0.7 metric thread, a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The screw installs with a minimum shaft protrusion of 2.13 mm and a maximum hole diameter of 6.76 mm in the panel. The knob has a smooth cap finish, with optional black anodized knob and black nitride screw finishes identified by the BL suffix. The part provides a float of at least 0.5 mm to accommodate misalignment and is designed to install flush on the back side of the panel.

Datasheet Summary
Powered by GS/AI

The PF12MF-M4-2 is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for secure fastening and easy reaccess in thin panels. It features a M4 x 0.7 metric thread, a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The screw installs with a minimum shaft protrusion of 2.13 mm and a maximum hole diameter of 6.76 mm in the panel. The knob has a smooth cap finish, with optional black anodized knob and black nitride screw finishes identified by the BL suffix. The part provides a float of at least 0.5 mm to accommodate misalignment and is designed to install flush on the back side of the panel.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M4-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M4-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-M4-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-M4-2
Captive Screws PF12MF-M4-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-M4-2 PF12MF-M4-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MW-032-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details