PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-1-BL-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF captive panel screws are spring-loaded, flare-mounted fasteners with a knurled knob, designed for easy service access and secure retention without loose hardware. The screw has a hardened carbon steel body with zinc plating per ASTM B633, SC1 (5µm), and a 300 series stainless steel spring. The aluminum knob features a black anodized finish as indicated by the 'BL' suffix. It installs into M4 x 0.7 threaded holes with a minimum sheet thickness of 1.83 mm and a maximum hole size of 6.76 mm. The design provides a float of at least 0.25 mm in all directions and installs flush on the back side of the panel. Driver size is #2.

Datasheet Summary
Powered by GS/AI

PF12MF captive panel screws are spring-loaded, flare-mounted fasteners with a knurled knob, designed for easy service access and secure retention without loose hardware. The screw has a hardened carbon steel body with zinc plating per ASTM B633, SC1 (5µm), and a 300 series stainless steel spring. The aluminum knob features a black anodized finish as indicated by the 'BL' suffix. It installs into M4 x 0.7 threaded holes with a minimum sheet thickness of 1.83 mm and a maximum hole size of 6.76 mm. The design provides a float of at least 0.25 mm in all directions and installs flush on the back side of the panel. Driver size is #2.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M4-1-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M4-1-BL-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-1-BL-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M4-1-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M6-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details