PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-0

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure fastening and easy service access without loose hardware. The screw is made of hardened carbon steel, the knob and retainer of aluminum, and the spring of 300 series stainless steel, with a zinc-plated finish per ASTM B633, SC1 (5µm), colorless. It installs into a minimum 0.79mm sheet thickness and has a countersunk head for flush mounting on the back side of the panel. The M4 metric thread has a nominal length of 7.37mm, a minimum float of 0.25mm in all directions, and is driven by a #2 Phillips driver. It is suitable for installation in painted panels, stainless steel, and thin circuit boards. The part includes a shoulder for positive stop during installation and is available with a natural or black anodized/knitride finish (BL suffix).

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure fastening and easy service access without loose hardware. The screw is made of hardened carbon steel, the knob and retainer of aluminum, and the spring of 300 series stainless steel, with a zinc-plated finish per ASTM B633, SC1 (5µm), colorless. It installs into a minimum 0.79mm sheet thickness and has a countersunk head for flush mounting on the back side of the panel. The M4 metric thread has a nominal length of 7.37mm, a minimum float of 0.25mm in all directions, and is driven by a #2 Phillips driver. It is suitable for installation in painted panels, stainless steel, and thin circuit boards. The part includes a shoulder for positive stop during installation and is available with a natural or black anodized/knitride finish (BL suffix).

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M4-0 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M4-0
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-0
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-M4-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-M4-0
Captive Screws PF12MF-M4-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-M4-0 PF12MF-M4-0
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details