PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-0-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-M4-0-BL is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for easy service access and secure fastening in thin panels. The part features a metric M4 x 0.7 thread, a knob with black anodized finish, and a screw with black nitride coating as indicated by the "BL" suffix. The screw is constructed with an aluminum knob and retainer, a hardened carbon steel screw body, and a 300 series stainless steel spring. It installs into panels with a minimum thickness of 1.83 mm and requires a countersunk hole of 6.76 mm maximum diameter. The design provides a minimum float of 0.25 mm in all directions and includes a shoulder for positive installation stop. The screw is driven by a #2 Phillips driver and meets ASME B1.13M, 6g external thread specifications.

Datasheet Summary
Powered by GS/AI

PF12MF-M4-0-BL is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for easy service access and secure fastening in thin panels. The part features a metric M4 x 0.7 thread, a knob with black anodized finish, and a screw with black nitride coating as indicated by the "BL" suffix. The screw is constructed with an aluminum knob and retainer, a hardened carbon steel screw body, and a 300 series stainless steel spring. It installs into panels with a minimum thickness of 1.83 mm and requires a countersunk hole of 6.76 mm maximum diameter. The design provides a minimum float of 0.25 mm in all directions and includes a shoulder for positive installation stop. The screw is driven by a #2 Phillips driver and meets ASME B1.13M, 6g external thread specifications.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M4-0-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M4-0-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-0-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M4-0-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details