PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M3-0-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-M3-0-BL is a spring-loaded, flare-mounted captive panel screw in the PF11MF/PF12MF series, designed for secure fastening with tool access and retention of components. It features a metric M3 x 0.5 thread, a knurled aluminum knob with black anodized finish, and a zinc-plated hardened carbon steel screw. The assembly includes a 300 series stainless steel spring and installs into sheets with a minimum thickness of 1.05 mm, requiring a 4.75 mm hole. The DuraBlack™ finish is designated by the '-BL' suffix. The screw allows a minimum float of 0.25 mm in all directions and is installed using a #1 Phillips driver.

Datasheet Summary
Powered by GS/AI

PF12MF-M3-0-BL is a spring-loaded, flare-mounted captive panel screw in the PF11MF/PF12MF series, designed for secure fastening with tool access and retention of components. It features a metric M3 x 0.5 thread, a knurled aluminum knob with black anodized finish, and a zinc-plated hardened carbon steel screw. The assembly includes a 300 series stainless steel spring and installs into sheets with a minimum thickness of 1.05 mm, requiring a 4.75 mm hole. The DuraBlack™ finish is designated by the '-BL' suffix. The screw allows a minimum float of 0.25 mm in all directions and is installed using a #1 Phillips driver.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M3-0-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M3-0-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M3-0-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M3-0-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - HSCB-M3-3ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details