PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-832-2-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of large knob, spring-loaded, flare-mounted captive panel screws with external threads compliant to ASME B1.1 and ASME B1.13M. The assembly includes an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The screw features a knurled cap, zinc-plated finish per ASTM B633, and installs into a minimum panel thickness of 0.084 inches with a maximum screw thread length of 0.350 inches. The part allows for a minimum float of 0.010 inch in all directions and has a 0.024 inch shoulder, ensuring positive stop during installation. The standard driver recess is #2 Phillips. The PF12MF-832-2 variant, corresponding to a #8-32 thread size, includes a 0.072 inch minor thread diameter and a 0.060 inch thread depth, mating with a 0.266 inch maximum hole size in the panel.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of large knob, spring-loaded, flare-mounted captive panel screws with external threads compliant to ASME B1.1 and ASME B1.13M. The assembly includes an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The screw features a knurled cap, zinc-plated finish per ASTM B633, and installs into a minimum panel thickness of 0.084 inches with a maximum screw thread length of 0.350 inches. The part allows for a minimum float of 0.010 inch in all directions and has a 0.024 inch shoulder, ensuring positive stop during installation. The standard driver recess is #2 Phillips. The PF12MF-832-2 variant, corresponding to a #8-32 thread size, includes a 0.072 inch minor thread diameter and a 0.060 inch thread depth, mating with a 0.266 inch maximum hole size in the panel.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-832-2-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-832-2-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-832-2-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-832-2-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-632-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M5-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details