PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-832-0-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF-series captive panel screw is a spring-loaded, flare-mounted fastener with a large knob for easy manual actuation, designed to attach thin metal panels while preventing loose hardware. It features an external thread conforming to ASME B1.1, 2A for metric and unified sizing, with a hardened carbon steel screw, aluminum knob and retainer, and 300 series stainless steel spring. The part has a DuraBlack finish, specified by the "BL" suffix, with a knurled cap for grip. The screw installs into a minimum panel thickness of 0.072 inch (1.83 mm) with a maximum thread length of 0.266 inch (6.76 mm) and a 0.266 inch countersunk hole. It supports a minimum float of 0.010 inch (0.25 mm) in all directions and uses a #2 driver. The assembly is designed for flush installation on the back side of the panel and can be installed in any panel hardness.

Datasheet Summary
Powered by GS/AI

The PF12MF-series captive panel screw is a spring-loaded, flare-mounted fastener with a large knob for easy manual actuation, designed to attach thin metal panels while preventing loose hardware. It features an external thread conforming to ASME B1.1, 2A for metric and unified sizing, with a hardened carbon steel screw, aluminum knob and retainer, and 300 series stainless steel spring. The part has a DuraBlack finish, specified by the "BL" suffix, with a knurled cap for grip. The screw installs into a minimum panel thickness of 0.072 inch (1.83 mm) with a maximum thread length of 0.266 inch (6.76 mm) and a 0.266 inch countersunk hole. It supports a minimum float of 0.010 inch (0.25 mm) in all directions and uses a #2 driver. The assembly is designed for flush installation on the back side of the panel and can be installed in any panel hardness.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-832-0-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-832-0-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-832-0-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-832-0-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-632-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M3.5-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details