PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-632-1-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-632-1-BL is a spring-loaded, flare-mounted captive panel screw with a knurled knob, designed for secure attachment and easy service access without loose hardware. The screw has a #6-32 thread, a zinc-plated hardened carbon steel body, and a natural finish aluminum knob and retainer, with a DuraBlack finish option indicated by the -BL suffix. The spring is made of 300 series stainless steel. The design includes a shoulder that provides a positive stop during installation and allows a minimum float of 0.25 mm in all directions. It installs into minimum sheet thicknesses of 0.041 inch and requires a #2 Phillips driver. The part is compatible with painted, stainless steel, and thin circuit board panels.

Datasheet Summary
Powered by GS/AI

PF12MF-632-1-BL is a spring-loaded, flare-mounted captive panel screw with a knurled knob, designed for secure attachment and easy service access without loose hardware. The screw has a #6-32 thread, a zinc-plated hardened carbon steel body, and a natural finish aluminum knob and retainer, with a DuraBlack finish option indicated by the -BL suffix. The spring is made of 300 series stainless steel. The design includes a shoulder that provides a positive stop during installation and allows a minimum float of 0.25 mm in all directions. It installs into minimum sheet thicknesses of 0.041 inch and requires a #2 Phillips driver. The part is compatible with painted, stainless steel, and thin circuit board panels.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-632-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-632-1-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-632-1-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-632-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2130 inch (5.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-032-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details