PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-632-1-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob for easy manual actuation. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, SC1 (5µm), type III, colorless, while the knob and retainer are aluminum with a natural finish. The spring is 300 series stainless steel. The part installs into a panel with a minimum thickness of 0.072 in (1.83 mm) and uses a #2 Phillips driver. It features a flare mount with a shoulder that provides a positive stop during installation and allows a minimum float of 0.010 in (0.25 mm) in all directions. The thread is #6-32, meeting ASME B1.1, 2A standard. The design prevents loose hardware and enables repeated service access without detached components.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob for easy manual actuation. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, SC1 (5µm), type III, colorless, while the knob and retainer are aluminum with a natural finish. The spring is 300 series stainless steel. The part installs into a panel with a minimum thickness of 0.072 in (1.83 mm) and uses a #2 Phillips driver. It features a flare mount with a shoulder that provides a positive stop during installation and allows a minimum float of 0.010 in (0.25 mm) in all directions. The thread is #6-32, meeting ASME B1.1, 2A standard. The design prevents loose hardware and enables repeated service access without detached components.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-632-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-632-1-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-632-1-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-632-1-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2130 inch (5.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - HSCB-632-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details