PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-632-0

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF-632-0 is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for easy service access and secure fastening in applications requiring frequent reinstallation. It features a hardened carbon steel screw with zinc plating per ASTM B633, an aluminum knob and retainer, and a 300 series stainless steel spring. The part is designed for a #6-32 thread (0.138-32), installs into panels with a minimum thickness of 0.000 inch, and has a maximum installed height of 0.450 inch. The shoulder provides a positive stop during installation, and the retainer allows for a minimum float of 0.010 inch in all directions. The knob is smooth, and the driver recess is sized for a #2 Phillips driver. All dimensions and features align with the PF12MF series as defined for the #6-32 thread variant.

Datasheet Summary
Powered by GS/AI

The PF12MF-632-0 is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for easy service access and secure fastening in applications requiring frequent reinstallation. It features a hardened carbon steel screw with zinc plating per ASTM B633, an aluminum knob and retainer, and a 300 series stainless steel spring. The part is designed for a #6-32 thread (0.138-32), installs into panels with a minimum thickness of 0.000 inch, and has a maximum installed height of 0.450 inch. The shoulder provides a positive stop during installation, and the retainer allows for a minimum float of 0.010 inch in all directions. The knob is smooth, and the driver recess is sized for a #2 Phillips driver. All dimensions and features align with the PF12MF series as defined for the #6-32 thread variant.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-632-0 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-632-0
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-632-0
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-632-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-632-0
Captive Screws PF12MF-632-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-632-0 PF12MF-632-0
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2130 inch (5.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M3-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers