PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-632-0-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series comprises spring-loaded, flare-mounted captive panel screws with a large knob, designed for easy service access and secure mounting in thin metal panels. The screw is made of hardened carbon steel with a zinc plating per ASTM B633, SC1 (5µm), and the knob and retainer are aluminum with a natural finish. The spring is 300 series stainless steel. It features a Phillips driver recess and installs into panels with a minimum thickness of 0.000 inch, with a threaded hole size of 0.138-32 for the #6-32 thread. The retaining shoulder provides a positive stop during installation, and the float is a minimum of 0.010 inch in all directions. A black anodized knob and black nitride screw finish are available with a 'BL' suffix designation.

Datasheet Summary
Powered by GS/AI

The PF12MF series comprises spring-loaded, flare-mounted captive panel screws with a large knob, designed for easy service access and secure mounting in thin metal panels. The screw is made of hardened carbon steel with a zinc plating per ASTM B633, SC1 (5µm), and the knob and retainer are aluminum with a natural finish. The spring is 300 series stainless steel. It features a Phillips driver recess and installs into panels with a minimum thickness of 0.000 inch, with a threaded hole size of 0.138-32 for the #6-32 thread. The retaining shoulder provides a positive stop during installation, and the float is a minimum of 0.010 inch in all directions. A black anodized knob and black nitride screw finish are available with a 'BL' suffix designation.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-632-0-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-632-0-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-632-0-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-632-0-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2130 inch (5.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details