PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-0

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure attachment and easy service access without loose hardware. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, SC1 (5µm), and the knob and retainer are aluminum with a natural finish. The part installs into panels with a minimum thickness of 0.000 in (0.000 mm) and features a 1/4-20 thread with a maximum installation hole size of 0.575 in (14.61 mm). The screw provides a positive stop during installation and allows for ±0.010 in (±0.25 mm) float in all directions. The driver recess is #3. The part is suitable for use in painted, stainless steel, and thin circuit board panels.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure attachment and easy service access without loose hardware. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, SC1 (5µm), and the knob and retainer are aluminum with a natural finish. The part installs into panels with a minimum thickness of 0.000 in (0.000 mm) and features a 1/4-20 thread with a maximum installation hole size of 0.575 in (14.61 mm). The screw provides a positive stop during installation and allows for ±0.010 in (±0.25 mm) float in all directions. The driver recess is #3. The part is suitable for use in painted, stainless steel, and thin circuit board panels.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-440-0 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-440-0
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-0
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-440-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-440-0
Captive Screws PF12MF-440-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-440-0 PF12MF-440-0
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0310 inch (0.7874 mm)
Hole Size 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19641 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11M-832-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - PF11M-632-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details