PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-1-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-0420-1-BL is a spring-loaded, flare-mounted captive panel screw with a knurled knob, designed for secure fastening and easy re-access in thin metal panels. The screw features a #1 Phillips driver, a 1/4-20 thread, and a DuraBlack™ finish on both the aluminum knob and the hardened carbon steel screw. The retainer and spring are made of aluminum and 300 series stainless steel, respectively, with the screw plated per ASTM B633, SC1. Installation requires a minimum panel thickness of 0.072 inch and installs into a 0.323 inch hole. The assembly provides a minimum 0.010 inch floating tolerance in all directions and includes a shoulder for positive installation stop.

Datasheet Summary
Powered by GS/AI

PF12MF-0420-1-BL is a spring-loaded, flare-mounted captive panel screw with a knurled knob, designed for secure fastening and easy re-access in thin metal panels. The screw features a #1 Phillips driver, a 1/4-20 thread, and a DuraBlack™ finish on both the aluminum knob and the hardened carbon steel screw. The retainer and spring are made of aluminum and 300 series stainless steel, respectively, with the screw plated per ASTM B633, SC1. Installation requires a minimum panel thickness of 0.072 inch and installs into a 0.323 inch hole. The assembly provides a minimum 0.010 inch floating tolerance in all directions and includes a shoulder for positive installation stop.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-0420-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-0420-1-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-1-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-0420-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.3230 inch (8.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M6-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
2 suppliers