PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-1-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF-0420-1-2 is a spring-loaded, flare-mounted captive panel screw with a 1/4-20 thread, designed for removable panel access without loose hardware. It features a knurled knob, aluminum knob and retainer, hardened carbon steel screw, and 300-series stainless steel spring. The screw installs into panels with a minimum thickness of 0.072 inches and a maximum hole size of 0.323 inches. The flare-mount design provides a positive stop during installation, and the screw is zinc-plated per ASTM B633, SC1 (5µm). It allows for 0.010 inch (0.25 mm) minimum float in all directions. The part number corresponds to the PF12MF series with a 1/4-20 thread and Type 1 length.

Datasheet Summary
Powered by GS/AI

The PF12MF-0420-1-2 is a spring-loaded, flare-mounted captive panel screw with a 1/4-20 thread, designed for removable panel access without loose hardware. It features a knurled knob, aluminum knob and retainer, hardened carbon steel screw, and 300-series stainless steel spring. The screw installs into panels with a minimum thickness of 0.072 inches and a maximum hole size of 0.323 inches. The flare-mount design provides a positive stop during installation, and the screw is zinc-plated per ASTM B633, SC1 (5µm). It allows for 0.010 inch (0.25 mm) minimum float in all directions. The part number corresponds to the PF12MF series with a 1/4-20 thread and Type 1 length.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-0420-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-0420-1-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-1-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-0420-1-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.3230 inch (8.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details