PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF12M-M6-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12M series comprises spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. The part features a large knob and is marked with the PEM® identifier for genuine product verification. It installs into sheet materials and maintains alignment during use, with a shoulder on the retainer providing a positive installation stop. Specific metrics such as thread size and length are not detailed in the available pages, but the series is confirmed to support metric threading and is compatible with stainless steel and painted panels. All variants in the series are spring-loaded and intended for applications requiring removal without loss of hardware.

Datasheet Summary
Powered by GS/AI

The PF12M series comprises spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. The part features a large knob and is marked with the PEM® identifier for genuine product verification. It installs into sheet materials and maintains alignment during use, with a shoulder on the retainer providing a positive installation stop. Specific metrics such as thread size and length are not detailed in the available pages, but the series is confirmed to support metric threading and is compatible with stainless steel and painted panels. All variants in the series are spring-loaded and intended for applications requiring removal without loss of hardware.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF12M-M6-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
PF12M-M6-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF12M-M6-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF12M-M6-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12M-M6-2
Captive Screws PF12M-M6-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12M-M6-2 PF12M-M6-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.3752 inch (9.53 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers