PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF12M-M3-1-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12M captive panel screws are spring-loaded, self-clinching fasteners designed for secure attachment of thin metal panels with repeated access. The screw features a large knob and is marked with the PEM® identifier for authentic parts. It installs into sheets of varying hardness and is compatible with stainless steel and printed circuit boards. The part is available in black caps and accommodates M3 threading. Mounting is by self-clinching only, with no flaring or floating variants included in the PF12M series. Installation provides a positive stop via the shoulder on the retainer.

Datasheet Summary
Powered by GS/AI

PF12M captive panel screws are spring-loaded, self-clinching fasteners designed for secure attachment of thin metal panels with repeated access. The screw features a large knob and is marked with the PEM® identifier for authentic parts. It installs into sheets of varying hardness and is compatible with stainless steel and printed circuit boards. The part is available in black caps and accommodates M3 threading. Mounting is by self-clinching only, with no flaring or floating variants included in the PF12M series. Installation provides a positive stop via the shoulder on the retainer.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF12M-M3-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
PF12M-M3-1-BL
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF12M-M3-1-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12M-M3-1-BL
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - HSCB-632-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M3.5-0 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details