PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-440-0-BL-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access required. These fasteners include a shoulder on the retainer for positive installation stop and are compatible with mating threads in panels. The series supports applications requiring corrosion resistance and is available with black metal caps. All variants share the same mounting style and functional design, with custom size and color options available on special order.

Datasheet Summary
Powered by GS/AI

The PF12M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access required. These fasteners include a shoulder on the retainer for positive installation stop and are compatible with mating threads in panels. The series supports applications requiring corrosion resistance and is available with black metal caps. All variants share the same mounting style and functional design, with custom size and color options available on special order.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF12M-440-0-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF12M-440-0-BL-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-440-0-BL-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12M-440-0-BL-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.2190 inch (5.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Captive Screws - PF11MF-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details