PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-0420-1-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners feature a shoulder on the retainer that provides a positive stop during installation and are compatible with multiple panel thicknesses and materials including stainless steel. The series supports flush mounting and offers reduced risk of loose hardware intrusion into sensitive assemblies. Custom colors and finishes are available, and all variants in the series share the same mounting and functional characteristics as defined by the PF12M type designator.

Datasheet Summary
Powered by GS/AI

The PF12M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners feature a shoulder on the retainer that provides a positive stop during installation and are compatible with multiple panel thicknesses and materials including stainless steel. The series supports flush mounting and offers reduced risk of loose hardware intrusion into sensitive assemblies. Custom colors and finishes are available, and all variants in the series share the same mounting and functional characteristics as defined by the PF12M type designator.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF12M-0420-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF12M-0420-1-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-0420-1-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12M-0420-1-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details