PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M6-2-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12 series comprises large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with repeated access, eliminating loose hardware risks. These screws install into panels via self-clinching and feature a spring-loaded mechanism for tool-free operation. The design includes a shoulder on the retainer to provide a positive installation stop. Available in metric threading, with options for knurled or unknurled metal caps and black caps, the series supports mating with standard screwdrivers and accommodates panel thickness variations. All variants meet PennEngineering's quality standards and are identifiable by the PEM® dual squares trademark.

Datasheet Summary
Powered by GS/AI

The PF12 series comprises large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with repeated access, eliminating loose hardware risks. These screws install into panels via self-clinching and feature a spring-loaded mechanism for tool-free operation. The design includes a shoulder on the retainer to provide a positive installation stop. Available in metric threading, with options for knurled or unknurled metal caps and black caps, the series supports mating with standard screwdrivers and accommodates panel thickness variations. All variants meet PennEngineering's quality standards and are identifiable by the PEM® dual squares trademark.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF12-M6-2-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF12-M6-2-BL
Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M6-2-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12-M6-2-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers