PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M6-0-BL-FAS

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12 captive panel screws are large knob, spring-loaded fasteners designed for secure, reusable attachment of thin metal panels with subsequent access. They are self-clinching and install into sheets of any hardness, with a knurled or unknurled metal cap. The PF12 series includes variants with flush or non-flush heads and is compatible with M3 threads. Installation provides a positive stop via the shoulder on the retainer. Surface finishes include black, and custom colors are available. All variants in the PF12 series share the same fundamental design and function, with differences limited to mounting style and cap finish.

Datasheet Summary
Powered by GS/AI

PF12 captive panel screws are large knob, spring-loaded fasteners designed for secure, reusable attachment of thin metal panels with subsequent access. They are self-clinching and install into sheets of any hardness, with a knurled or unknurled metal cap. The PF12 series includes variants with flush or non-flush heads and is compatible with M3 threads. Installation provides a positive stop via the shoulder on the retainer. Surface finishes include black, and custom colors are available. All variants in the PF12 series share the same fundamental design and function, with differences limited to mounting style and cap finish.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF12-M6-0-BL-FAS - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF12-M6-0-BL-FAS
Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M6-0-BL-FAS
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12-M6-0-BL-FAS
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11MF-032-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-M4-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M3.5-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details