PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M3-0

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12 is a spring-loaded captive panel screw with a large knob, designed for secure attachment of thin metal panels with repeated access. It is a self-clinching fastener that installs into sheets of any hardness and provides a flush mounting configuration. The screw retains the mating nut and resists loosening due to vibration. Minimum panel thickness requirements and installed height are defined for standard applications. The PF12 is available with a black metal cap, and all variants meet PEM® quality standards with marked product identifiers. Custom sizes and colors are available upon request.

Datasheet Summary
Powered by GS/AI

The PF12 is a spring-loaded captive panel screw with a large knob, designed for secure attachment of thin metal panels with repeated access. It is a self-clinching fastener that installs into sheets of any hardness and provides a flush mounting configuration. The screw retains the mating nut and resists loosening due to vibration. Minimum panel thickness requirements and installed height are defined for standard applications. The PF12 is available with a black metal cap, and all variants meet PEM® quality standards with marked product identifiers. Custom sizes and colors are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF12-M3-0 - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF12-M3-0
Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M3-0
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF12-M3-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12-M3-0
Captive Screws PF12-M3-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12-M3-0 PF12-M3-0
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Screws - PF11M-M3.5-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-M6-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details